Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating (W) | 0.5 |
---|---|
Chip Size (LxW) (mm) | 3.2 x 2.5 (EIA:1210) |
Resistance Values (Ω) | 1200000 |
Resistance Tolerance (%) | 5 |
Packaging | Embossed Taping |
T.C.R (×10⁻⁶/K) | -400 to +150 |
T.C.R (ppm/Cel) | Other |
T.C.R (×10⁻⁶/°C) | Other |
Weight (Typ.) (Reference) (mg) | 16 |
Res, 1M2, 5%, 0.5W, 1210, Thick Film | Newark Electronics |
SMD Chip Resistor, 1.2 MOhm, ± 5%, 500 mW, 1210 [3225 Metric], Thick Film | Avnet America |
RES, 1M2, 5%, 0.5W, 1210, THICK FILM | element14 |
SMD Chip Resistor, 1.2 MOhm, � 5%, 500 mW, 1210 [3225 Metric], Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJ-14YJ125U?
Additional datasheets, footprints and schematics for ERJ-14YJ125U are listed on our Part Details page. You can also find images and similar parts to ERJ-14YJ125U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-14YJ125U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-14YJ125U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-14YJ125U fall under?
The ERJ-14YJ125U is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-14YJ125U when available in the Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-14YJ125U you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-14YJ125U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-14YJ125U have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for ERJ-14YJ125U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-14YJ125U often in real-time on the comparison pages.
What if I can't find stock of ERJ-14YJ125U?
You can fill out our help required form which you can use to request a quote for ERJ-14YJ125U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.