Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0113
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0461
|
43,572
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
102,592
in stock
|
Buy Now | |
element14
from US$0.0404
|
102,592
in stock
|
Buy Now | |
Farnell
from US$0.0415
|
102,592
in stock
|
Buy Now | |
Future Electronics
from US$0.0308
|
65,000
in stock
|
Buy Now | |
Avnet America
from US$0.0113
|
10,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
8,800
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
4,830
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Chip Size (LxW) (mm) | 3.2 x 2.5 (EIA:1210) |
---|---|
Resistance Tolerance (%) | Not specified |
Packaging | Embossed Taping |
T.C.R (×10⁻⁶/K) | Not specified |
T.C.R (ppm/Cel) | Not specified |
T.C.R (×10⁻⁶/°C) | Not specified |
Weight (Typ.) (Reference) (mg) | 16 |
Res, 0R0, 1210, Thick Film | Newark Electronics |
RES, 0R0, 1210, THICK FILM | element14 |
ERJ Series 1210 0 Ohm 0.5 W Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
Thick Film Resistor SMT 1210 0R | RS |
Zero Ohm Resistor, Jumper, 1210 [3225 Metric], Thick Film, 500 mW, 2 A, Surface Mount | Avnet America |
Panasonic SMD Resistor 50mW, 0.5%, 0201 | Distrelec |
Where can I find additional details, specifications and documents for a ERJ-14Y0R00U?
Additional datasheets, footprints and schematics for ERJ-14Y0R00U are listed on our Part Details page. You can also find images and similar parts to ERJ-14Y0R00U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-14Y0R00U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-14Y0R00U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-14Y0R00U fall under?
The ERJ-14Y0R00U is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-14Y0R00U when available in the Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-14Y0R00U you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-14Y0R00U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-14Y0R00U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for ERJ-14Y0R00U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-14Y0R00U often in real-time on the comparison pages.
What if I can't find stock of ERJ-14Y0R00U?
You can fill out our help required form which you can use to request a quote for ERJ-14Y0R00U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.