Prices starting from US$0.0030
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0038 |
1,945,000
|
Buy Now | |
element14 | US$0.0067 |
2,954,969
|
Buy Now | |
Farnell | US$0.0038 |
2,504,969
|
Buy Now | |
Newark Electronics | US$0.0060 |
2,504,969
|
Buy Now | |
RS | US$0.0051 |
595,000
|
Buy Now | |
TTI Europe | US$0.0061 |
435,000
|
Buy Now | |
CoreStaff | US$0.0140 |
399,680
|
Buy Now | |
RS Americas | US$0.0030 |
90,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0039 |
63,790
|
Buy Now | |
Distrelec | US$0.0108 |
14,390
|
Buy Now | |
Conrad | US$0.0108 |
2,300
|
Buy Now | |
Schukat Electronic | US$0.0044 |
600
|
Buy Now | |
Chip One Stop | US$0.0095 |
16
|
Buy Now | |
Avnet Abacus | - |
235,000
|
Buy Now | |
Rutronik | US$0.0082 |
-
|
Buy Now | |
Avnet America | US$0.0033 |
-
|
Buy Now |
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
---|---|
Resistance Tolerance (%) | Not specified |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | Not specified |
T.C.R (ppm/Cel) | Not specified |
T.C.R (×10⁻⁶/°C) | Not specified |
Weight (Typ.) (Reference) (mg) | 2 |
RES, 0R0, 0.1W, 0603, REEL | Farnell |
Res, 0R0, 0.1W, 0603, Reel | Newark Electronics |
ERJ Series 0603 0 Ohm 0.1 W Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
SMD Thick film resistor 0603 0R (Reel) | RS |
ZERO OHM JUMPER | TTI Europe |
Resistor, Thick Film, Res 0 Ohms, Pwr-Rtg 0.1 W, Jumper, SMT,0603,Tape & Reel | Panasonic Electronic Components ERJ-3GEY0R00V | RS Americas |
Resistor: thick film | Transfer Multisort Elektronik |
Panasonic SMD Resistor 100mW, 0.5%, 0603 | Distrelec |
AEC compliance: AEC-Q200 | Conrad |
SMD Thick Film 0603 0,1W 0R Taped | Schukat Electronic |
Zero Ohm Resistor, Jumper, 0603 [1608 Metric], Thick Film, 100 mW, 1 A, Surface Mount | Avnet Abacus |
RC0603 0R I=1A | Rutronik |
Where can I find additional details, specifications and documents for a ERJ-3GEY0R00V?
Additional datasheets, footprints and schematics for ERJ-3GEY0R00V are listed on our Part Details page. You can also find images and similar parts to ERJ-3GEY0R00V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-3GEY0R00V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-3GEY0R00V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-3GEY0R00V fall under?
The ERJ-3GEY0R00V is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-3GEY0R00V when available in the Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-3GEY0R00V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-3GEY0R00V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-3GEY0R00V have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and RS have stock available or on a lead time for ERJ-3GEY0R00V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-3GEY0R00V often in real-time on the comparison pages.
What if I can't find stock of ERJ-3GEY0R00V?
You can fill out our help required form which you can use to request a quote for ERJ-3GEY0R00V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.