Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Future Electronics |
280,000
units
|
Buy Now |
![]() |
Arrow Electronics |
140,000
units
|
Buy Now |
![]() |
Farnell |
80,000
units
|
Buy Now |
![]() |
Newark Electronics |
80,000
units
|
Buy Now |
![]() |
element14 |
80,000
units
|
Buy Now |
![]() |
TTI Europe |
40,000
units
|
Buy Now |
![]() |
Schukat Electronic |
24,200
units
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.0 x 0.5 (EIA:0402) |
Resistance Values (Ω) | 120 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping (2mm Pitch) |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 0.8 |
ERJ2RKF1200X | Future Electronics |
RES, 120R, 1%, 0.1W, 0402, THICK FILM | Farnell |
Res, Thick Film, 120R, 1%, 0.1W, 0402 | Newark Electronics |
ERJ-2RKF1200X Panasonic Electronic Components | Elfaro |
120 OHM 1% | TTI Europe |
SMD Resistor 0402 0.1W 1% 120R Taped | Schukat Electronic |
RES SMT 120R 1% 0402 TAPE | Component Electronics |
RC0402 120R 1% 0,1W TK100 | Rutronik |
Res Thick Film 0402 120 Ohm 1% 1/10W ±100ppm/°C Molded SMD Punched Carrier T/R | Avnet Europe |
0402 120ohms 1% AEC- Q200 | Mouser Electronics |
Panasonic SMD Resistor 100mW, 120Ohm, 1%, 0402 | Distrelec |
Where can I find additional details, specifications and documents for a ERJ-2RKF1200X?
Additional datasheets, footprints and schematics for ERJ-2RKF1200X are listed on our Part Details page. You can also find images and similar parts to ERJ-2RKF1200X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-2RKF1200X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-2RKF1200X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-2RKF1200X fall under?
The ERJ-2RKF1200X is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Precision Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-2RKF1200X when available in the Precision Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-2RKF1200X you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-2RKF1200X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-2RKF1200X have stock available?
Authorised distributors including Future Electronics, Arrow Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for ERJ-2RKF1200X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-2RKF1200X often in real-time on the comparison pages.
What if I can't find stock of ERJ-2RKF1200X?
You can fill out our help required form which you can use to request a quote for ERJ-2RKF1200X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.