Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0026
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0050
|
3,740,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0030
|
2,230,000
in stock
|
Buy Now | |
element14
from US$0.0051
|
1,999,708
in stock
|
Buy Now | |
Farnell
from US$0.0042
|
1,989,708
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
522,864
in stock
|
Buy Now | |
Avnet America
from US$0.0026
|
440,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0110
|
144,620
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0036
|
33,500
in stock
|
Buy Now | |
Conrad
from US$0.0106
|
316
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,520,000
in stock
|
Buy Now | |
Rutronik
from US$0.0068
|
-
|
Buy Now | |
Distrelec
from US$0.0106
|
-
|
Buy Now | |
TTI Europe
from US$0.0043
|
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.0 x 0.5 (EIA:0402) |
Resistance Values (Ω) | 1000 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping (2mm Pitch) |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 0.8 |
SMD Thick film resistor 0402 1K (Reel) | RS |
ERJ Series 0402 1 kOhm 0.1 W ▒1 % ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
RES, 1K, 1%, 0.1W, 0402, THICK FILM | element14 |
Res, Thick Film, 1K, 1%, 0.1W, 0402 | Newark Electronics |
SMD Chip Resistor, 1 kOhm, ± 1%, 100 mW, 0402 [1005 Metric], Thick Film, Precision | Avnet America |
SMD Resistor 0402 0.1W 1% 1K Taped | Schukat Electronic |
AEC compliance: AEC-Q200 | Conrad |
SMD Chip Resistor, 1 kOhm, � 1%, 100 mW, 0402 [1005 Metric], Thick Film, Precision | Avnet Abacus |
RC0402 1K 1% 0,1W TK100 | Rutronik |
Panasonic SMD Resistor 100mW, 1kOhm, 1%, 0402 | Distrelec |
1K OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a ERJ-2RKF1001X?
Additional datasheets, footprints and schematics for ERJ-2RKF1001X are listed on our Part Details page. You can also find images and similar parts to ERJ-2RKF1001X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-2RKF1001X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-2RKF1001X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-2RKF1001X fall under?
The ERJ-2RKF1001X is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Precision Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-2RKF1001X when available in the Precision Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-2RKF1001X you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-2RKF1001X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-2RKF1001X have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for ERJ-2RKF1001X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-2RKF1001X often in real-time on the comparison pages.
What if I can't find stock of ERJ-2RKF1001X?
You can fill out our help required form which you can use to request a quote for ERJ-2RKF1001X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.