| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Accessory Type | Cable Tie Tool |
|---|---|
| Product Range | - |
| SVHC | No SVHC (15-Jan-2018) |
| Cable Tie Width | 7.6mm |
| For Use With | Thomas & Betts Nylon Cable Ties 50-120 lbs. 0.184-0.301" cable tie width |
| Weight | 0.24kg |
| ERGONOMIC HAND TOOL, FOR TY-RAP DETECTABLE NYLON CABLE TIES, TENSILE 50-120 POUNDS | RS Americas |
| ABB ERG120 Ergonomic Hand Tool For Plastic Cable Connector, Orange, 178mm | Rapid Electronics |
| Cable Ties | Sager |
Where can I find additional details, specifications and documents for a ERG120?
Additional datasheets, footprints and schematics for ERG120 are listed on our Part Details page. You can also find images and similar parts to ERG120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERG120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERG120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERG120 fall under?
The ERG120 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to ERG120 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERG120 you can contact the distributor directly for product support, shipping queries etc.
Is the ERG120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERG120 have stock available?
Authorised distributors including RS Americas, Rapid Electronics and Sager have stock available or on a lead time for ERG120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERG120 often in real-time on the comparison pages.
What if I can't find stock of ERG120?
You can fill out our help required form which you can use to request a quote for ERG120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.