ERF8-025-07.0-L-DV-TR Part Information

Details for ERF8-025-07.0-L-DV-TR by Samtec

Cable Leads & Connectors>Connectors>PCB Connectors

Part Downloads

Part Specifications

Product Range ERF8 Series
No. of Contacts 50Contacts
Gender Receptacle
Pitch Spacing 0.8mm
Contact Termination Type Surface Mount
No. of Rows 2Rows
Row Pitch -
Contact Plating Gold Plated Contacts
Contact Material Beryllium Copper
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ERF8-025-07.0-L-DV-TR?

Additional datasheets, footprints and schematics for ERF8-025-07.0-L-DV-TR are listed in our Part Details tab. You can also find the ERF8-025-07.0-L-DV-TR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ERF8-025-07.0-L-DV-TR in the Pricing & Inventory tab next to part details. You can view ERF8-025-07.0-L-DV-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ERF8-025-07.0-L-DV-TR fall under?

The ERF8-025-07.0-L-DV-TR is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to ERF8-025-07.0-L-DV-TR when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ERF8-025-07.0-L-DV-TR you can contact the distributor directly for product support, shipping queries etc.

Is the ERF8-025-07.0-L-DV-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ERF8-025-07.0-L-DV-TR have stock available?

There is no stock from authorised distributors for ERF8-025-07.0-L-DV-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ERF8-025-07.0-L-DV-TR often in real-time on the comparison pages.

What if I can't find stock of ERF8-025-07.0-L-DV-TR?

You can fill out our help required form which you can use to request a quote for ERF8-025-07.0-L-DV-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ERF8-025-07.0-L-DV-TR

Loading...
Loading Results for ERF8-025-07.0-L-DV-TR
We use cookies to improve your experience. See our privacy policy.
Okay