| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.0288
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.0361
|
35,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.06
|
11,666
in stock
|
Buy Now |
|
Future Electronics
from US$0.0288
|
5,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0294
|
5,000
in stock
|
Buy Now |
|
TME
from US$0.0354
|
3,689
in stock
|
Buy Now |
|
Conrad
from US$0.06
|
2,100
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.0405
|
2,100
in stock
|
Buy Now |
|
Newark Electronics
from US$0.05
|
789
in stock
|
Buy Now |
|
Avnet Abacus
-
|
10,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0346
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.0324
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.15
|
0
in stock
|
Buy Now |
| Buy Now |
| Power Rating (W) | 0.125 |
|---|---|
| Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
| Resistance Values (Ω) | 24000 |
| Resistance Tolerance (%) | 0.1 |
| Packaging | Punched (Paper) Taping |
| T.C.R (×10⁻⁶/K) | ±25 |
| T.C.R (ppm/Cel) | +/-25 |
| T.C.R (×10⁻⁶/°C) | ±25 |
| Weight (Typ.) (Reference) (mg) | 4 |
| 24K OHM.125W .1% 25PPM | TTI Europe |
| ERA Series 0805 24 kOhm 0.125 W ±0.1 % ±25 ppm/°C SMT Metal Film Chip Resistor | Future Electronics |
| 24K OHM .1% 25PPM 1/8W | TTI Americas |
| Resistor: thin film | TME |
| Panasonic ERA6AEB243V Metallschicht-Widerstand 24 kΩ SMD 0805 0.125 W 0.1 % 25 ±ppm/°C 1 St. | Conrad |
| SMD Thin Film Res. 0805 0,125W 0,1% 24K | Schukat Electronic |
| Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 24 Kohm, 125 Mw, - 0.1%, 100 V Rohs Compliant: Yes |Panasonic ERA6AEB243V | Newark Electronics |
| TF0805 24K 0,1% 0,125W TK25 | Rutronik |
Where can I find additional details, specifications and documents for a ERA-6AEB243V?
Additional datasheets, footprints and schematics for ERA-6AEB243V are listed on our Part Details page. You can also find images and similar parts to ERA-6AEB243V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-6AEB243V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-6AEB243V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-6AEB243V fall under?
The ERA-6AEB243V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-6AEB243V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-6AEB243V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-6AEB243V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-6AEB243V have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, TTI Americas and TME have stock available or on a lead time for ERA-6AEB243V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-6AEB243V often in real-time on the comparison pages.
What if I can't find stock of ERA-6AEB243V?
You can fill out our help required form which you can use to request a quote for ERA-6AEB243V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.