| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.0288
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$0.0288
|
390,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.05
|
28,811
in stock
|
Buy Now |
|
TME
from US$0.0362
|
1,255
in stock
|
Buy Now |
|
RS
from US$0.06
|
650
in stock
|
Buy Now |
|
Rutronik
from US$0.0346
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.0353
|
0
in stock
|
Buy Now |
|
Conrad
from US$0.06
|
0
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.0405
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.0300
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.0375
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.0314
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.15
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Power Rating (W) | 0.125 |
|---|---|
| Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
| Resistance Values (Ω) | 20000 |
| Resistance Tolerance (%) | 0.1 |
| Packaging | Punched (Paper) Taping |
| T.C.R (×10⁻⁶/K) | ±25 |
| T.C.R (ppm/Cel) | +/-25 |
| T.C.R (×10⁻⁶/°C) | ±25 |
| Weight (Typ.) (Reference) (mg) | 4 |
| ERA Series 0805 20 kOhm 0.125 W ±0.1 % ±25 ppm/°C SMT Metal Film Chip Resistor | Future Electronics |
| Res, Metal Film (Thin Film), 20K, 0.1%, 0.125W, 0805 | Newark Electronics |
| Resistor: thin film | TME |
| RESISTOR SMD THIN FILM 0805 0.1% 20KOHM | RS |
| TF0805 20K 0,1% 0,125W TK25 | Rutronik |
| Panasonic ERA-6AEB203V Metallschicht-Widerstand 20 kΩ SMD 0805 0.125 W 0.1 % 25 ±ppm/°C 1 St. | Conrad |
| SMD Thin Film Res. 0805 0,125W 0,1% 20K | Schukat Electronic |
| 20K OHM .1% 25PPM 1/8W | TTI Americas |
| 20K OHM.125W .1% 25PPM | TTI Europe |
| 20K OHM .1% 25PPM | TTI Asia |
Where can I find additional details, specifications and documents for a ERA-6AEB203V?
Additional datasheets, footprints and schematics for ERA-6AEB203V are listed on our Part Details page. You can also find images and similar parts to ERA-6AEB203V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-6AEB203V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-6AEB203V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-6AEB203V fall under?
The ERA-6AEB203V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-6AEB203V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-6AEB203V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-6AEB203V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-6AEB203V have stock available?
Authorised distributors including Future Electronics, Newark Electronics, TME, RS and Rutronik have stock available or on a lead time for ERA-6AEB203V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-6AEB203V often in real-time on the comparison pages.
What if I can't find stock of ERA-6AEB203V?
You can fill out our help required form which you can use to request a quote for ERA-6AEB203V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.