Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0227
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0285
|
6,390
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0227
|
205,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0315
|
10,494
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0244
|
10,000
in stock
|
Buy Now |
![]() |
Conrad
from US$0.06
|
6,700
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0261
|
5,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0380
|
4,795
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0431
|
2,761
in stock
|
Buy Now |
![]() |
Ozdisan
from US$0.60
|
10
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0327
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.0318
|
-
|
Buy Now |
![]() |
RS Americas
from US$0.10
|
-
|
Buy Now |
![]() |
element14
from US$0.05
|
-
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0379
|
-
|
Buy Now |
![]() |
Farnell
from US$0.05
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 36000 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 2 |
Resistor: thin film | TME |
36K OHM .1% 25PPM 1/10W | TTI Americas |
Panasonic ERA-3AEB363V Metallschicht-Widerstand 36 kΩ SMD 0603 0.1 W 0.1 % 25 ±ppm/°C 1 St. | Conrad |
Resistor SMD Thin Film 0603 0.1% 36kOhm | RS |
36K OHM .1W .1% 25PPM | TTI Europe |
Resistor, 36K, 0.1W, Thin Film, 0603 | Newark Electronics |
SMD Chip Resistor, 36 kohm, � 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film) | Avnet Abacus |
TF0603 36K 0,1% 0,1W TK25 | Rutronik |
SMD Chip Resistor, 36 kohm, ? 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film) | Avnet America |
RES, 36K, 0.1%, 0.1W, 0603, METAL FILM | element14 |
SMD Thin Film Res. 0603 0,1W 0,1% 36K | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERA-3AEB363V?
Additional datasheets, footprints and schematics for ERA-3AEB363V are listed on our Part Details page. You can also find images and similar parts to ERA-3AEB363V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-3AEB363V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-3AEB363V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-3AEB363V fall under?
The ERA-3AEB363V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-3AEB363V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-3AEB363V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-3AEB363V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-3AEB363V have stock available?
Authorised distributors including Future Electronics, TME, TTI Americas, Conrad and RS have stock available or on a lead time for ERA-3AEB363V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-3AEB363V often in real-time on the comparison pages.
What if I can't find stock of ERA-3AEB363V?
You can fill out our help required form which you can use to request a quote for ERA-3AEB363V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.