Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
30
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0356
|
8,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
8,130
in stock
|
Buy Now | |
element14
from US$0.0338
|
8,130
in stock
|
Buy Now | |
Farnell
from US$0.0329
|
8,130
in stock
|
Buy Now | |
Future Electronics
from US$0.0363
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0300
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0348
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Distrelec
from US$0.15
|
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 1400 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 2 |
SMD Thin Film Res. 0603 0,1W 0,1% 1K4 | Schukat Electronic |
Res, 1K4, 0.1%, 0.1W, 0603, Metal Film Rohs Compliant: Yes |Panasonic ERA3AEB1401V | Newark Electronics |
RES, 1K4, 0.1%, 0.1W, 0603, METAL FILM | element14 |
Thin Film Resistors - SMD 0603 1.4Kohm 0.1% 25ppm | Future Electronics |
1.4K OHM .1W .1% 25PPM | TTI Europe |
0603 Resistor,3A,0.1W, 25ppm,0.1%,1K4 | RS |
SMD Chip Resistor, 1.4 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film), High Reliability | Avnet Abacus |
SMD Chip Resistor, 1.4 kOhm, ± 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film), High Reliability | Avnet America |
Thin Film Surface Mnt Resistor 0603 Case 1.4kOhm +/-0.1% 0.1W +/-25ppm/degC | Panasonic Electronic Components ERA3AEB1401V | RS Americas |
Panasonic SMD Resistor 100mW, 1.4kOhm, 0.1%, 0603 | Distrelec |
Where can I find additional details, specifications and documents for a ERA-3AEB1401V?
Additional datasheets, footprints and schematics for ERA-3AEB1401V are listed on our Part Details page. You can also find images and similar parts to ERA-3AEB1401V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-3AEB1401V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-3AEB1401V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-3AEB1401V fall under?
The ERA-3AEB1401V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-3AEB1401V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-3AEB1401V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-3AEB1401V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-3AEB1401V have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ERA-3AEB1401V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-3AEB1401V often in real-time on the comparison pages.
What if I can't find stock of ERA-3AEB1401V?
You can fill out our help required form which you can use to request a quote for ERA-3AEB1401V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.