Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating (W) | 0.25 |
---|---|
Chip Size (LxW) (mm) | 3.2 x 1.6 (EIA:1206) |
Resistance Values (Ω) | 562 |
Resistance Tolerance (%) | 0.5 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 8 |
1206 Thin Film Chip Resistor Rohs Compliant: Yes |Panasonic ERA-8AED5620V | Newark Electronics |
Res Thin Film 1206 562 Ohm 0.5% 1/4W ±25ppm/°C Molded SMD SMD Punched Carrier T/R | Avnet America |
RES, 562R, 0.5%, 0.25W, 1206, METAL FILM | Farnell |
Where can I find additional details, specifications and documents for a ERA-8AED5620V?
Additional datasheets, footprints and schematics for ERA-8AED5620V are listed on our Part Details page. You can also find images and similar parts to ERA-8AED5620V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-8AED5620V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-8AED5620V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-8AED5620V fall under?
The ERA-8AED5620V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-8AED5620V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-8AED5620V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-8AED5620V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-8AED5620V have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ERA-8AED5620V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-8AED5620V often in real-time on the comparison pages.
What if I can't find stock of ERA-8AED5620V?
You can fill out our help required form which you can use to request a quote for ERA-8AED5620V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.