Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,225
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
54,385
in stock
|
Buy Now | |
element14
from US$0.21
|
54,385
in stock
|
Buy Now | |
Farnell
from US$0.20
|
54,385
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Distrelec
from US$0.23
|
-
|
Buy Now |
Power Rating (W) | 0.125 |
---|---|
Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
Resistance Values (Ω) | 1000 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±10 |
T.C.R (ppm/Cel) | +/-10 |
T.C.R (×10⁻⁶/°C) | ±10 |
Weight (Typ.) (Reference) (mg) | 4 |
Master Electronics United States Tel. 1-888-473-5297 | 17000 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 15000 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 46 |
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1 Kohm, 125 Mw, - 0.1%, 200 V Rohs Compliant: Yes |Panasonic ERA6ARB102V | Newark Electronics |
RES, 1K, 0.1%, 0.125W, 0805, METAL FILM | element14 |
ERA Series 0805 1 kOhm ▒0.1 % 0.125 W ▒10 ppm/░C Metal Thin Film Chip Resistor | Future Electronics |
1K OHM.125W .1% 10PPM | TTI Europe |
Res SMD 0805 0.1% 0.125W T.C.10ppm 1K | RS |
SMD Chip Resistor, 1 kOhm, � 0.1%, 125 mW, 0805 [2012 Metric], Metal Film (Thin Film), High Reliability | Avnet Abacus |
SMD Chip Resistor, 1 kOhm, ± 0.1%, 125 mW, 0805 [2012 Metric], Metal Film (Thin Film), High Reliability | Avnet America |
ERA Series Metal Film Smnt Resistor 0805 Case 1kOhm +/-0.1% 0.125W +/-10ppm/degC | Panasonic Electronic Components ERA6ARB102V | RS Americas |
Panasonic SMD Resistor 125mW, 1kOhm, 1%, 0805 | Distrelec |
Where can I find additional details, specifications and documents for a ERA6ARB102V?
Additional datasheets, footprints and schematics for ERA6ARB102V are listed on our Part Details page. You can also find images and similar parts to ERA6ARB102V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA6ARB102V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA6ARB102V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA6ARB102V fall under?
The ERA6ARB102V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA6ARB102V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA6ARB102V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA6ARB102V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA6ARB102V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for ERA6ARB102V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA6ARB102V often in real-time on the comparison pages.
What if I can't find stock of ERA6ARB102V?
You can fill out our help required form which you can use to request a quote for ERA6ARB102V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.