Prices starting from US$0.0279
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0283 |
20,000
|
Buy Now | |
Newark Electronics | US$0.0350 |
5,000
|
Buy Now | |
TTI Europe | US$0.0279 |
5,000
|
Buy Now | |
Farnell | US$0.0316 |
5,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0368 |
3,990
|
Buy Now | |
Schukat Electronic | US$0.0384 |
2,700
|
Buy Now | |
Avnet America | US$0.0348 |
-
|
Buy Now | |
RS Americas | US$0.07 |
-
|
Buy Now | |
Distrelec | US$0.17 |
-
|
Buy Now |
Power Rating (W) | 0.125 |
---|---|
Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
Resistance Values (Ω) | 750000 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 4 |
ERA Series 0805 750 kOhm 0.125 W ▒0.1 % ▒25 ppm/░C SMT Metal Film Chip Resistor | Future Electronics |
Res, 750K, 0805, Full Reel, Metal Film | Newark Electronics |
750K OHM.125W .1% 25PPM | TTI Europe |
RES, 750K, 0805, FULL REEL, METAL FILM | Farnell |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Thin Film Res. 0805 0,125W 0,1% 750K | Schukat Electronic |
SMD Chip Resistor, 750 kOhm, ± 0.1%, 125 mW, 0805 [2012 Metric], Metal Film (Thin Film), High Reliability | Avnet America |
Resistor SMD Thin Film 0805 0.1% 750kOhm | Panasonic Electronic Components ERA6AEB754V | RS Americas |
Panasonic SMD Resistor 125mW, 750kOhm, 0.1%, 0805 | Distrelec |
Where can I find additional details, specifications and documents for a ERA-6AEB754V?
Additional datasheets, footprints and schematics for ERA-6AEB754V are listed on our Part Details page. You can also find images and similar parts to ERA-6AEB754V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-6AEB754V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-6AEB754V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-6AEB754V fall under?
The ERA-6AEB754V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-6AEB754V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-6AEB754V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-6AEB754V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-6AEB754V have stock available?
Authorised distributors including Future Electronics, Newark Electronics, TTI Europe, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ERA-6AEB754V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-6AEB754V often in real-time on the comparison pages.
What if I can't find stock of ERA-6AEB754V?
You can fill out our help required form which you can use to request a quote for ERA-6AEB754V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.