Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0302
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
830
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
45,000
in stock
|
Buy Now | |
element14
from US$0.0367
|
45,000
in stock
|
Buy Now | |
Farnell
from US$0.0336
|
45,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0364
|
18,420
in stock
|
Buy Now | |
TTI Europe
from US$0.0306
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
305,000
in stock
|
Buy Now | |
Rutronik
from US$0.0413
|
-
|
Buy Now | |
Future Electronics
from US$0.0302
|
-
|
Buy Now | |
Avnet America
from US$0.0348
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0380
|
-
|
Buy Now |
Power Rating (W) | 0.125 |
---|---|
Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
Resistance Values (Ω) | 330000 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 4 |
Resistor, 330K, 0.125W, Thin Film, 0805 | Newark Electronics |
RES, 330K, 0.1%, FULL REEL, METAL FILM | element14 |
Resistor: thick film | Transfer Multisort Elektronik |
330K OHM.125W .1% 25PPM | TTI Europe |
0805 Resistor,6A,0.125W,25ppm,0.1%,330K | RS |
SMD Chip Resistor, 330 kOhm, � 0.1%, 125 mW, 0805 [2012 Metric], Metal Film (Thin Film), High Reliability | Avnet Abacus |
TF0805 330K 0,1% 0,125W TK25 | Rutronik |
ERA Series 0805 330 kOhm 0.125 W ▒0.1 % ▒25 ppm/░C SMT Metal Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 330 kOhm, ± 0.1%, 125 mW, 0805 [2012 Metric], Metal Film (Thin Film), High Reliability | Avnet America |
Thin Film Smnt Resistor 0805 Case 330kOhm +/-0.1% 0.125W +/-25ppm/degC | Panasonic Electronic Components ERA6AEB334V | RS Americas |
SMD Thin Film Res. 0805 0,125W 0,1% 330K | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERA6AEB334V?
Additional datasheets, footprints and schematics for ERA6AEB334V are listed on our Part Details page. You can also find images and similar parts to ERA6AEB334V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA6AEB334V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA6AEB334V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA6AEB334V fall under?
The ERA6AEB334V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA6AEB334V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA6AEB334V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA6AEB334V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA6AEB334V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for ERA6AEB334V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA6AEB334V often in real-time on the comparison pages.
What if I can't find stock of ERA6AEB334V?
You can fill out our help required form which you can use to request a quote for ERA6AEB334V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.