Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0283
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0299
|
15,515
in stock
|
Buy Now | |
TTI Europe
from US$0.0305
|
175,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0283
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
45,000
in stock
|
Buy Now | |
element14
from US$0.0338
|
45,000
in stock
|
Buy Now | |
Farnell
from US$0.0330
|
45,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0359
|
16,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0413
|
1,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0332
|
1,160
in stock
|
Buy Now | |
Avnet Abacus
-
|
90,000
in stock
|
Buy Now | |
Avnet America
from US$0.0348
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 5100 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 2 |
5.1K OHM .1W .1% 25PPM | TTI Europe |
ERA Series 0603 5.1 kOhm 0.1 W ▒0.1 % ▒25 ppm/░C SMT Metal Film Chip Resistor | Future Electronics |
Res, 5K1, 0.1%, Full Reel, Metal Film | Newark Electronics |
RES, 5K1, 0.1%, FULL REEL, METAL FILM | element14 |
SMD Thin Film Res. 0603 0,1W 0,1% 5K1 | Schukat Electronic |
Resistor SMD Thin Film 0603 0.1% 5.1kOhm | RS |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 5.1 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film), High Reliability | Avnet Abacus |
SMD Chip Resistor, 5.1 kOhm, ± 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film), High Reliability | Avnet America |
Panasonic SMD Resistor 100mW, 5.1kOhm, 0.1%, 0603 | Distrelec |
Where can I find additional details, specifications and documents for a ERA-3AEB512V?
Additional datasheets, footprints and schematics for ERA-3AEB512V are listed on our Part Details page. You can also find images and similar parts to ERA-3AEB512V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-3AEB512V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-3AEB512V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-3AEB512V fall under?
The ERA-3AEB512V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-3AEB512V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-3AEB512V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-3AEB512V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-3AEB512V have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERA-3AEB512V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-3AEB512V often in real-time on the comparison pages.
What if I can't find stock of ERA-3AEB512V?
You can fill out our help required form which you can use to request a quote for ERA-3AEB512V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.