Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0278
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0378
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0278
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.0376
|
-
|
Buy Now | |
Newark Electronics
from US$0.0350
|
-
|
Buy Now | |
Avnet America
from US$0.0348
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0295
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 2050 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 2 |
ERA Series 0603 2.05 kOhm 0.1 W ▒0.1 % ▒25 ppm/░C SMT Metal Film Chip Resistor | Future Electronics |
TF0603 2,05K 0,1% 0,1W TK25 | Rutronik |
Res, 2K05, 0.1%, 0.1W, Metal Film, 0603 | Newark Electronics |
SMD Chip Resistor, 2.05 kOhm, ± 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film), High Reliability | Avnet America |
0603 Resistor,3A,0.1W, 25ppm,0.1%,2K05 | Panasonic Electronic Components ERA3AEB2051V | RS Americas |
2.05K OHM .1W .1% 25PPM | TTI Europe |
RES, 2K05, 0603, 0.1%, 0.1W, METAL FILM | Farnell |
SMD Chip Resistor, 2.05 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film), High Reliability | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERA-3AEB2051V?
Additional datasheets, footprints and schematics for ERA-3AEB2051V are listed on our Part Details page. You can also find images and similar parts to ERA-3AEB2051V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-3AEB2051V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-3AEB2051V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-3AEB2051V fall under?
The ERA-3AEB2051V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-3AEB2051V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-3AEB2051V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-3AEB2051V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-3AEB2051V have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ERA-3AEB2051V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-3AEB2051V often in real-time on the comparison pages.
What if I can't find stock of ERA-3AEB2051V?
You can fill out our help required form which you can use to request a quote for ERA-3AEB2051V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.