Prices starting from US$0.0277
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0290 |
No stock
|
Buy Now | |
Schukat Electronic | US$0.0362 |
52,700
|
Buy Now | |
RS | US$0.0341 |
42,330
|
Buy Now | |
Farnell | US$0.0429 |
37,939
|
Buy Now | |
TTI Europe | US$0.0285 |
20,000
|
Buy Now | |
Newark Electronics | US$0.0420 |
11,066
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0335 |
6,070
|
Buy Now | |
Distrelec | US$0.10 |
4,310
|
Buy Now | |
Avnet Abacus | - |
470,000
|
Buy Now | |
Rutronik | US$0.0382 |
-
|
Buy Now | |
Avnet America | US$0.0348 |
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 100 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 2 |
SMD Thin Film Res. 0603 0,1W 0,1% 100R | Schukat Electronic |
SMD Thin film resistor 0603 100R (Reel) | RS |
RES, 100R, 0.1%, 0.1W, 0603, METAL FILM | Farnell |
100 OHM .1W .1% 25PPM | TTI Europe |
Res, Metal Film (Thin Film), 100R, 0.1%, 0.1W, 0603 | Newark Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
Panasonic SMD Resistor 100mW, 100Ohm, 0.1%, 0603 | Distrelec |
SMD Chip Resistor, 100 Ohm, � 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film), High Reliability | Avnet Abacus |
TF0603 100R 0,1% 0,1W TK25 | Rutronik |
Thin Film Resistors - SMD 0603 1/10W 100ohms | Future Electronics |
SMD Chip Resistor, 100 Ohm, ± 0.1%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film), High Reliability | Avnet America |
Where can I find additional details, specifications and documents for a ERA-3AEB101V?
Additional datasheets, footprints and schematics for ERA-3AEB101V are listed on our Part Details page. You can also find images and similar parts to ERA-3AEB101V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-3AEB101V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-3AEB101V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-3AEB101V fall under?
The ERA-3AEB101V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-3AEB101V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-3AEB101V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-3AEB101V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-3AEB101V have stock available?
Authorised distributors including Schukat Electronic, RS, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for ERA-3AEB101V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-3AEB101V often in real-time on the comparison pages.
What if I can't find stock of ERA-3AEB101V?
You can fill out our help required form which you can use to request a quote for ERA-3AEB101V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.