Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0373
|
350,000
in stock
|
Buy Now | |
Rutronik
from US$0.0381
|
250,000
in stock
|
Buy Now | |
RS
from US$0.05
|
83,090
in stock
|
Buy Now | |
element14
from US$0.06
|
32,494
in stock
|
Buy Now | |
Farnell
from US$0.05
|
31,009
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
30,060
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
10,890
in stock
|
Buy Now | |
TTI Europe
from US$0.0383
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0378
|
5,100
in stock
|
Buy Now | |
Avnet Abacus
-
|
410,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Power Rating (W) | 0.063 |
---|---|
Chip Size (LxW) (mm) | 1.0 x 0.5 (EIA:0402) |
Resistance Values (Ω) | 1000 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping (2mm Pitch) |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 0.6 |
ERA Series 0402 1 kOhm 0.063 W ▒0.1 % ▒25 ppm/░C SMT Metal Film Chip Resistor | Future Electronics |
TF0402 1K 0,1% 0,0625W TK25 | Rutronik |
Res Thin film 0402 0.063W 1k0R 0.1% | RS |
RES, 1K, 0.1%, 0402, METAL FILM | element14 |
Resistor, 1K, 0.0625W, Thin Film, 0402 | Newark Electronics |
Panasonic SMD Resistor 62mW, 1kOhm, 0.1%, 0402 | Distrelec |
1K OHM .063W.1% 25PPM | TTI Europe |
SMD Thin Film Res. 0402 0,063W 0,1% 1K0 | Schukat Electronic |
SMD Chip Resistor, 1 kOhm, � 0.1%, 63 mW, 0402 [1005 Metric], Metal Film (Thin Film), High Reliability | Avnet Abacus |
SMD Chip Resistor, 1 kOhm, ± 0.1%, 63 mW, 0402 [1005 Metric], Metal Film (Thin Film), High Reliability | Avnet America |
Where can I find additional details, specifications and documents for a ERA-2AEB102X?
Additional datasheets, footprints and schematics for ERA-2AEB102X are listed on our Part Details page. You can also find images and similar parts to ERA-2AEB102X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-2AEB102X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-2AEB102X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-2AEB102X fall under?
The ERA-2AEB102X is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-2AEB102X when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-2AEB102X you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-2AEB102X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-2AEB102X have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, element14 and Farnell have stock available or on a lead time for ERA-2AEB102X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-2AEB102X often in real-time on the comparison pages.
What if I can't find stock of ERA-2AEB102X?
You can fill out our help required form which you can use to request a quote for ERA-2AEB102X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.