Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$5.87
|
14,453
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$4.69
|
420
in stock
|
Buy Now |
![]() |
Micros
from US$2.87
|
237
in stock
|
Buy Now |
![]() |
Rutronik
from US$1.99
|
-
|
Buy Now |
![]() |
Jameco Electronics
from US$4.49
|
-
|
Buy Now |
![]() |
Symmetry Electronics
from US$2.00
|
-
|
Buy Now |
![]() |
Ozdisan
from US$3.37
|
-
|
Buy Now |
Buy Now |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | AA |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 2.6Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.5mm |
External Height | 50.5mm |
External Width | - |
External Depth | - |
Weight | 19g |
Battery IEC Code | CR14505 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | UL |
Approval Category | EN 50020 IEC 86-4 |
Body Diameter | 14.5mm |
Discharge Current Max | 40mA |
External Length / Height | 50.5mm |
Height | 50.5mm |
Operating Temperature Max | +85°C |
Operating Temperature Min | -60°C |
Output Voltage | 3.6V |
Storage Temperature Max | +120°C |
Storage Temperature Min | -55°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | AA |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 2.7Ah |
Battery Terminals | Raised Positive and Flat Negative |
RoHS Compliant | NA |
BATT, LITHIUM THIONYL CHLORIDE, 2.7AH | Farnell |
Aa Size Lithium-Ion Non-Rechargeable 3.6V 2400Mah Battery (Er14505) | Newark Electronics |
Where can I find additional details, specifications and documents for a ER14505?
Additional datasheets, footprints and schematics for ER14505 are listed on our Part Details page. You can also find images and similar parts to ER14505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER14505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER14505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER14505 fall under?
The ER14505 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to ER14505 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER14505 you can contact the distributor directly for product support, shipping queries etc.
Is the ER14505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER14505 have stock available?
Authorised distributors including Farnell, Newark Electronics, Micros, Rutronik and Jameco Electronics have stock available or on a lead time for ER14505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER14505 often in real-time on the comparison pages.
What if I can't find stock of ER14505?
You can fill out our help required form which you can use to request a quote for ER14505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.