Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | Low Power Radio Solution |
Silicon Core Number | eRIC-SIGFOX |
Application Sub Type | Global Navigation Satellite System |
Kit Contents | eR-EVK GPS/eR-EVK PC Brds 2 x Dipole Antennas 2 x USB Cable - 3 x AA Batt 2 x eRIC/eRA Modules |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | Low Power Radio Solution |
Silicon Core Number | eRIC-SIGFOX |
Application Sub Type | Global Navigation Satellite System |
Kit Contents | eR-EVK |
RoHS Compliant | Yes |
Sigfox Eval Board, Gnss | Newark Electronics |
Where can I find additional details, specifications and documents for a ER-EVK-SIGFOX?
Additional datasheets, footprints and schematics for ER-EVK-SIGFOX are listed on our Part Details page. You can also find images and similar parts to ER-EVK-SIGFOX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER-EVK-SIGFOX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER-EVK-SIGFOX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER-EVK-SIGFOX fall under?
The ER-EVK-SIGFOX is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ER-EVK-SIGFOX when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER-EVK-SIGFOX you can contact the distributor directly for product support, shipping queries etc.
Is the ER-EVK-SIGFOX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER-EVK-SIGFOX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ER-EVK-SIGFOX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER-EVK-SIGFOX often in real-time on the comparison pages.
What if I can't find stock of ER-EVK-SIGFOX?
You can fill out our help required form which you can use to request a quote for ER-EVK-SIGFOX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.