Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1.25 Gbps to 3.125Gbps Video Downlink |
Up to 20Mbps Uplink for camera control |
Supports distance up to 212m @ 1.25Gbps over RG11 Coax |
Supports distance up to 169m @ 3.125Gbps over RG11 Coax |
Enables nanosecond precise triggering for camera control |
Also supports 8b/10b coding up to 3.125Gbps |
Support power over coax cable up to 900mA DC |
Temp Min. (°C) | -40 |
---|---|
Temp Max. (°C) | 85 |
Power Consumption | <70mW @1.2V |
Package Size (mm) | 4x4 |
Package Type | QFN |
Pin Count | 16 |
Package Pitch | 0.65mm pin pitch |
Operating Voltage Min (V) | 1.15 |
Operating Voltage Max (V) | 1.25 |
Storage Temp Min. (°C) | -65 |
Storage Temp Max. (°C) | 150 |
Ethernet Type | N/A |
Downlink Speed (Gbps) | 3.125 |
Uplink Speed (Mbps) | 20 |
Power over Coaxial Cable | Yes |
Coaxial Cable Support | 75-ohm and 50-ohm |
Temperature Range | -40C to +85C |
Asymmetric Coax Driver, 3.125Gbps, Qfn16 | Newark Electronics |
EQCO31T20.3, Video Driver 1-channel 1.25 - 1.5 V 16-Pin QFN | Microchip Technology Inc. EQCO31T20.3 | RS Americas |
ASYMMETRIC COAX DRIVER, 3.125GBPS, QFN16 | Farnell |
3.125Gbps Asymmetric Coax Driver 16-Pin QFN Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a EQCO31T20.3?
Additional datasheets, footprints and schematics for EQCO31T20.3 are listed on our Part Details page. You can also find images and similar parts to EQCO31T20.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EQCO31T20.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EQCO31T20.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EQCO31T20.3 fall under?
The EQCO31T20.3 is listed under EQCO31T20.
Can I view similar or alternative parts?
You can view similar parts to EQCO31T20.3 when available in the EQCO31T20 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EQCO31T20.3 you can contact the distributor directly for product support, shipping queries etc.
Is the EQCO31T20.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EQCO31T20.3 have stock available?
Authorised distributors including Newark Electronics, Microchip Technology, RS Americas, element14 and Farnell have stock available or on a lead time for EQCO31T20.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EQCO31T20.3 often in real-time on the comparison pages.
What if I can't find stock of EQCO31T20.3?
You can fill out our help required form which you can use to request a quote for EQCO31T20.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.