Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Repeater |
Silicon Manufacturer | Microchip |
Silicon Core Number | - |
Product Range | - |
Kit Contents | HD-SDI Repeater Module |
SVHC | No SVHC (15-Jan-2018) |
Features | Supports upto 3Gbps for Video Downlink from Camera to DVR 24VDC Power Supply 75? Coaxial Cable |
Sdi Repeater Containing A Eqco30R5.d And Eqco30T5.2 Chip, 0 Module Varies Box Rohs Compliant: Yes |Microchip EQCO-SDI-30-7502 | Newark Electronics |
HD-SDI Repeater ASMB Box | Avnet America |
Where can I find additional details, specifications and documents for a EQCO-SDI-30-7502?
Additional datasheets, footprints and schematics for EQCO-SDI-30-7502 are listed on our Part Details page. You can also find images and similar parts to EQCO-SDI-30-7502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EQCO-SDI-30-7502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EQCO-SDI-30-7502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EQCO-SDI-30-7502 fall under?
The EQCO-SDI-30-7502 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EQCO-SDI-30-7502 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EQCO-SDI-30-7502 you can contact the distributor directly for product support, shipping queries etc.
Is the EQCO-SDI-30-7502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EQCO-SDI-30-7502 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for EQCO-SDI-30-7502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EQCO-SDI-30-7502 often in real-time on the comparison pages.
What if I can't find stock of EQCO-SDI-30-7502?
You can fill out our help required form which you can use to request a quote for EQCO-SDI-30-7502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.