Status: | Unknown |
---|---|
Series: | DLP Series |
RoHS: | Unknown |
Build Volume | 192mm x 108mm x 250mm |
---|---|
Filament Diameter | - |
3D Print Speed Max | - |
Layer Thickness / Resolution | 0.1mm |
Supported Printing Materials | - |
Input Voltage VAC | 110V |
Power Rating | 200W |
Connectivity | USB |
File Input Formats | STL |
Nozzle Diameter | - |
Printer Software | Slicer |
Supported OS | - |
Product Range | DLP Series |
SVHC | No SVHC (27-Jun-2018) |
3D Printer, 192Mm X 108Mm X 250Mm, 200W | Newark Electronics |
Where can I find additional details, specifications and documents for a EQ PR10?
Additional datasheets, footprints and schematics for EQ PR10 are listed on our Part Details page. You can also find images and similar parts to EQ PR10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EQ PR10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EQ PR10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EQ PR10 fall under?
The EQ PR10 is listed under Loctite Parts.
Can I view similar or alternative parts?
You can view similar parts to EQ PR10 when available in the Loctite Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EQ PR10 you can contact the distributor directly for product support, shipping queries etc.
Is the EQ PR10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EQ PR10 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for EQ PR10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EQ PR10 often in real-time on the comparison pages.
What if I can't find stock of EQ PR10?
You can fill out our help required form which you can use to request a quote for EQ PR10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.