Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | 2 x EPY Jack |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
RF COAXIAL, EPY, JACK, 50 OHM, PCB | element14 |
00 Series 90 deg.PCB,50Ohm,twin Coaxial | RS |
Circular Push Pull Connectors 2 Vert Elbow Rcpts PCB mt, Coaxial | Sager |
Where can I find additional details, specifications and documents for a EPY.00.250.NTN?
Additional datasheets, footprints and schematics for EPY.00.250.NTN are listed on our Part Details page. You can also find images and similar parts to EPY.00.250.NTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPY.00.250.NTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPY.00.250.NTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPY.00.250.NTN fall under?
The EPY.00.250.NTN is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EPY.00.250.NTN when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPY.00.250.NTN you can contact the distributor directly for product support, shipping queries etc.
Is the EPY.00.250.NTN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPY.00.250.NTN have stock available?
Authorised distributors including element14, Farnell, RS and Sager have stock available or on a lead time for EPY.00.250.NTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPY.00.250.NTN often in real-time on the comparison pages.
What if I can't find stock of EPY.00.250.NTN?
You can fill out our help required form which you can use to request a quote for EPY.00.250.NTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.