Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.78
|
No stock
|
Buy Now |
CPLD Type | EEPROM |
---|---|
No. of Macrocells | 64 |
No. of I/O's | 68I/O's |
Logic Case Style | TQFP |
No. of Pins | 100Pins |
Frequency | 166.7MHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Propagation Delay | 7.5ns |
Global Clock Setup Time | 2.9ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Logic IC Base Number | 7064 |
Logic IC Function | EPM7064S |
No. of Gates | 1250 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
CPLD, MAX 7000, 64 MACROCELLS, TQFP100 | Farnell |
Where can I find additional details, specifications and documents for a EPM7064STI100-7N?
Additional datasheets, footprints and schematics for EPM7064STI100-7N are listed on our Part Details page. You can also find images and similar parts to EPM7064STI100-7N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPM7064STI100-7N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPM7064STI100-7N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPM7064STI100-7N fall under?
The EPM7064STI100-7N is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to EPM7064STI100-7N when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPM7064STI100-7N you can contact the distributor directly for product support, shipping queries etc.
Is the EPM7064STI100-7N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPM7064STI100-7N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EPM7064STI100-7N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPM7064STI100-7N often in real-time on the comparison pages.
What if I can't find stock of EPM7064STI100-7N?
You can fill out our help required form which you can use to request a quote for EPM7064STI100-7N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.