Status: | Unknown |
---|---|
Series: | MAX II Series |
RoHS: | Unknown |
Prices starting from US$25.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.16
|
No stock
|
Buy Now |
CPLD Type | FLASH |
---|---|
No. of Macrocells | 440 |
No. of I/O's | 76I/O's |
Logic Case Style | TQFP |
No. of Pins | 100Pins |
Frequency | 247.5MHz |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Propagation Delay | 4.8ns |
Global Clock Setup Time | 1.5ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | MAX II Series |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 570 |
I/O Interface Standard | LVCMOS LVTTL PCI |
IC Temperature Range | Commercial |
Logic IC Base Number | EPM570T |
Logic IC Function | CPLD |
Operating Temperature Range | 0°C to +85°C |
Programmable Logic Type | CPLD |
Supply Voltage Range | 2.375V to 2.625V 3V to 3.6V |
Termination Type | Surface Mount Device |
MAX II ISP CPLD 570, TQFP100, 570 | Farnell |
Where can I find additional details, specifications and documents for a EPM570T100C4N?
Additional datasheets, footprints and schematics for EPM570T100C4N are listed on our Part Details page. You can also find images and similar parts to EPM570T100C4N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPM570T100C4N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPM570T100C4N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPM570T100C4N fall under?
The EPM570T100C4N is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to EPM570T100C4N when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPM570T100C4N you can contact the distributor directly for product support, shipping queries etc.
Is the EPM570T100C4N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPM570T100C4N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EPM570T100C4N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPM570T100C4N often in real-time on the comparison pages.
What if I can't find stock of EPM570T100C4N?
You can fill out our help required form which you can use to request a quote for EPM570T100C4N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.