Status: | Unknown |
---|---|
Series: | MAX 3000A Series |
RoHS: | Unknown |
Prices starting from US$52.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$52.43
|
No stock
|
Buy Now |
CPLD Type | EEPROM |
---|---|
No. of Macrocells | 512 |
No. of I/O's | 172I/O's |
Logic Case Style | TQFP |
No. of Pins | 208Pins |
Frequency | 98MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Propagation Delay | 10ns |
Global Clock Setup Time | 5.6ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | MAX 3000A Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Logic IC Function | CPLD |
No. of Gates | 10000 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
CPLD, MAX3000A, 512 MACROCELLS, 208PQFP | Farnell |
Where can I find additional details, specifications and documents for a EPM3512AQC208-10N?
Additional datasheets, footprints and schematics for EPM3512AQC208-10N are listed on our Part Details page. You can also find images and similar parts to EPM3512AQC208-10N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPM3512AQC208-10N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPM3512AQC208-10N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPM3512AQC208-10N fall under?
The EPM3512AQC208-10N is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to EPM3512AQC208-10N when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPM3512AQC208-10N you can contact the distributor directly for product support, shipping queries etc.
Is the EPM3512AQC208-10N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPM3512AQC208-10N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EPM3512AQC208-10N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPM3512AQC208-10N often in real-time on the comparison pages.
What if I can't find stock of EPM3512AQC208-10N?
You can fill out our help required form which you can use to request a quote for EPM3512AQC208-10N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.