EPM3128ATC100-7N Semiconductors - ICs by Altera Corporation

CPLD MAX 3000A 128 MACROCELLS TQFP100

Status: Unknown
Series: MAX 3000A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.48

Distributor Stock
Logo for Farnell
Farnell
from US$14.48
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$35.92
10
in stock
Buy Now
Logo for element14
element14
from US$18.35
-
Buy Now

Specifications

CPLD Type EEPROM
No. of Macrocells 128
No. of I/O's 80I/O's
Logic Case Style TQFP
No. of Pins 100Pins
Frequency 129.9MHz
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Propagation Delay 7.5ns
Global Clock Setup Time 3.3ns
Operating Temperature Min 0°C
Operating Temperature Max 85°C
Product Range MAX 3000A Series
MSL MSL 3 - 168 hours
SVHC No SVHC (17-Dec-2015)
Logic IC Base Number 3128
Logic IC Function EPM3128A
No. of Gates 2500
Operating Temperature Range 0°C to +70°C
Supply Voltage 3.3V
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

CPLD, MAX 3000A, 128 MACROCELLS, TQFP100 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EPM3128ATC100-7N?

Additional datasheets, footprints and schematics for EPM3128ATC100-7N are listed on our Part Details page. You can also find images and similar parts to EPM3128ATC100-7N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EPM3128ATC100-7N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPM3128ATC100-7N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EPM3128ATC100-7N fall under?

The EPM3128ATC100-7N is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.

Can I view similar or alternative parts?

You can view similar parts to EPM3128ATC100-7N when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EPM3128ATC100-7N you can contact the distributor directly for product support, shipping queries etc.

Is the EPM3128ATC100-7N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EPM3128ATC100-7N have stock available?

Authorised distributors including CoreStaff, element14 and Farnell have stock available or on a lead time for EPM3128ATC100-7N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EPM3128ATC100-7N often in real-time on the comparison pages.

What if I can't find stock of EPM3128ATC100-7N?

You can fill out our help required form which you can use to request a quote for EPM3128ATC100-7N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay