Status: | Unknown |
---|---|
Series: | MAX 3000A Series |
RoHS: | Unknown |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.41
|
No stock
|
Buy Now |
CPLD Type | EEPROM |
---|---|
No. of Macrocells | 64 |
No. of I/O's | 34I/O's |
Logic Case Style | TQFP |
No. of Pins | 44Pins |
Frequency | 135.1MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Propagation Delay | 7.5ns |
Global Clock Setup Time | 2.8ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | MAX 3000A Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Logic IC Base Number | 3064 |
Logic IC Function | EPM3064A |
No. of Gates | 1250 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
CPLD, MAX 3000A, 64 MACROCELLS, TQFP44 | Farnell |
Where can I find additional details, specifications and documents for a EPM3064ATC44-7N?
Additional datasheets, footprints and schematics for EPM3064ATC44-7N are listed on our Part Details page. You can also find images and similar parts to EPM3064ATC44-7N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPM3064ATC44-7N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPM3064ATC44-7N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPM3064ATC44-7N fall under?
The EPM3064ATC44-7N is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to EPM3064ATC44-7N when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPM3064ATC44-7N you can contact the distributor directly for product support, shipping queries etc.
Is the EPM3064ATC44-7N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPM3064ATC44-7N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EPM3064ATC44-7N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPM3064ATC44-7N often in real-time on the comparison pages.
What if I can't find stock of EPM3064ATC44-7N?
You can fill out our help required form which you can use to request a quote for EPM3064ATC44-7N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.