EPM240T100I5N Semiconductors - ICs by Altera Corporation

CPLD MAX II 240 ELEMENTS TQFP100

Status: Unknown
Series: MAX II Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.49

Distributor Stock
Logo for Farnell
Farnell
from US$21.65
1,505
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.56
1,505
in stock
Buy Now
Logo for element14
element14
from US$25.56
1,505
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$7.49
749
in stock
Buy Now

Specifications

CPLD Type FLASH
No. of Macrocells 192
No. of I/O's 80I/O's
Logic Case Style TQFP
No. of Pins 100Pins
Frequency 201.1MHz
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Propagation Delay 7.5ns
Global Clock Setup Time 1.7ns
Operating Temperature Min -40°C
Operating Temperature Max 100°C
Product Range MAX II Series
MSL MSL 3 - 168 hours
SVHC No SVHC (17-Dec-2015)
I/O Interface Standard LVCMOS LVTTL PCI
IC Temperature Range Industrial
Logic IC Base Number EPM240T
Logic IC Function CPLD
Operating Temperature Range -40°C to +100°C
Programmable Logic Type CPLD
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Cpld, Max Ii, 240 Elements, Tqfp100 | Newark Electronics
CPLD, MAX II, 240 ELEMENTS, TQFP100 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EPM240T100I5N?

Additional datasheets, footprints and schematics for EPM240T100I5N are listed on our Part Details page. You can also find images and similar parts to EPM240T100I5N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EPM240T100I5N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPM240T100I5N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EPM240T100I5N fall under?

The EPM240T100I5N is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.

Can I view similar or alternative parts?

You can view similar parts to EPM240T100I5N when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EPM240T100I5N you can contact the distributor directly for product support, shipping queries etc.

Is the EPM240T100I5N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EPM240T100I5N have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for EPM240T100I5N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EPM240T100I5N often in real-time on the comparison pages.

What if I can't find stock of EPM240T100I5N?

You can fill out our help required form which you can use to request a quote for EPM240T100I5N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay