Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG179 RG188 RG316 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Chrome |
Coaxial Type | RG174 RG179 RG188 |
Connector Mounting Orientation | PC Board |
Contact Resistance | 5.6mohm |
Current Rating | 4A |
Insulation Resistance | 1012ohm |
Material | Brass (UNS C 38500) |
No. of Mating Cycles | 1000 |
Operating Temperature Max | 260°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
VSWR | 1.09 |
Voltage Rating VAC | 0.7kV |
Working Voltage | 0.7kV |
SOCKET, 00, RIGHT ANGLE, PCB, 50OHM | element14 |
Lemo HF-device socket, NIM-CAMAC, NIM-CAMAC, Brass, Socket, Right Angle, 50Ohm, Radial Leads | Distrelec |
RF Connectors / Coaxial Connectors RA PC/MNT 50 OHM NIM-CAMAC CONN. | Sager |
Connector, Coaxial, Jack, 50 Ohm, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a EPL.00.250.NTN?
Additional datasheets, footprints and schematics for EPL.00.250.NTN are listed on our Part Details page. You can also find images and similar parts to EPL.00.250.NTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPL.00.250.NTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPL.00.250.NTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPL.00.250.NTN fall under?
The EPL.00.250.NTN is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EPL.00.250.NTN when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPL.00.250.NTN you can contact the distributor directly for product support, shipping queries etc.
Is the EPL.00.250.NTN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPL.00.250.NTN have stock available?
Authorised distributors including element14, Farnell, Distrelec, Sager and Newark Electronics have stock available or on a lead time for EPL.00.250.NTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPL.00.250.NTN often in real-time on the comparison pages.
What if I can't find stock of EPL.00.250.NTN?
You can fill out our help required form which you can use to request a quote for EPL.00.250.NTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.