Status: | Unknown |
---|---|
Series: | 1B Series |
RoHS: | Unknown |
Product Range | 1B Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Bronze |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
Gender | Receptacle |
IP / NEMA Rating | IP50 |
7 way size 1B PCB mount socket,5A | RS |
SOCKET, R/A, PCB, 1B, 7WAY | element14 |
Circular Push Pull Connectors 7P FEMALE PCB MNT R/A SOLDER | Sager |
Where can I find additional details, specifications and documents for a EPG.1B.307.HLN?
Additional datasheets, footprints and schematics for EPG.1B.307.HLN are listed on our Part Details page. You can also find images and similar parts to EPG.1B.307.HLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPG.1B.307.HLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPG.1B.307.HLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPG.1B.307.HLN fall under?
The EPG.1B.307.HLN is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to EPG.1B.307.HLN when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPG.1B.307.HLN you can contact the distributor directly for product support, shipping queries etc.
Is the EPG.1B.307.HLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPG.1B.307.HLN have stock available?
Authorised distributors including RS, element14, Farnell and Sager have stock available or on a lead time for EPG.1B.307.HLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPG.1B.307.HLN often in real-time on the comparison pages.
What if I can't find stock of EPG.1B.307.HLN?
You can fill out our help required form which you can use to request a quote for EPG.1B.307.HLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.