EPF6010ATC144-3N Semiconductors - ICs by Altera Corporation

FPGA FLEX 6000 10K GATES TQFP144

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.20

Distributor Stock
Logo for Farnell
Farnell
from US$20.20
No stock
Buy Now

Specifications

CPLD Type -
No. of Macrocells 880
No. of I/O's 102I/O's
Logic Case Style TQFP
No. of Pins 144Pins
Frequency 133MHz
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Propagation Delay -
Global Clock Setup Time 1.6ns
Operating Temperature Min 0°C
Operating Temperature Max 85°C
Product Range -
MSL -
SVHC No SVHC (17-Dec-2015)
Core Supply Voltage Range 4.75V to 5.25V
FPGA Family FLEX 6000
I/O Interface Standard CMOS TTL
Logic IC Base Number 6010
Logic IC Function EPF6010A
No. of Gates 10000
No. of Logic Blocks 88
No. of Speed Grades 3
Operating Temperature Range 0°C to +85°C
Programmable Logic Type PLD
Supply Voltage 3.3V
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

FPGA, 880 LOGIC CELL, TQFP-144, 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EPF6010ATC144-3N?

Additional datasheets, footprints and schematics for EPF6010ATC144-3N are listed on our Part Details page. You can also find images and similar parts to EPF6010ATC144-3N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EPF6010ATC144-3N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPF6010ATC144-3N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EPF6010ATC144-3N fall under?

The EPF6010ATC144-3N is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.

Can I view similar or alternative parts?

You can view similar parts to EPF6010ATC144-3N when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EPF6010ATC144-3N you can contact the distributor directly for product support, shipping queries etc.

Is the EPF6010ATC144-3N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EPF6010ATC144-3N have stock available?

Authorised distributors including Farnell have stock available or on a lead time for EPF6010ATC144-3N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EPF6010ATC144-3N often in real-time on the comparison pages.

What if I can't find stock of EPF6010ATC144-3N?

You can fill out our help required form which you can use to request a quote for EPF6010ATC144-3N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay