EPCS4SI8N Semiconductors - ICs by Altera Corporation

IC SERIAL CONFIG MEMORY 4MBIT 8SOIC

Status: Unknown
Series: EPCS Family
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.24

Distributor Stock
Logo for Farnell
Farnell
from US$546.46
No stock
Buy Now
Logo for element14
element14
from US$22.24
-
Buy Now

Specifications

Memory Type Flash
Memory Size 4Mbit
Clock Frequency 40MHz
IC Interface Type JTAG Serial
Memory Case Style SOIC
No. of Pins 8Pins
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range EPCS Family
RoHS Phthalates Compliant To Be Advised
MSL MSL 3 - 168 hours
SVHC No SVHC (17-Dec-2015)
Base Number 4
IC Generic Number EPCS4
IC Temperature Range Industrial
Memory Voltage Vcc 3.3V
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device
Voltage Vcc 3.3V

Alternative Descriptions

IC, SERIAL CONFIG MEMORY, 4MBIT, 8SOIC | element14
SERIAL CONFIG MEMORY,4M,SOIC8,TUBE50 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EPCS4SI8N?

Additional datasheets, footprints and schematics for EPCS4SI8N are listed on our Part Details page. You can also find images and similar parts to EPCS4SI8N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EPCS4SI8N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPCS4SI8N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EPCS4SI8N fall under?

The EPCS4SI8N is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.

Can I view similar or alternative parts?

You can view similar parts to EPCS4SI8N when available in the Memory range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EPCS4SI8N you can contact the distributor directly for product support, shipping queries etc.

Is the EPCS4SI8N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EPCS4SI8N have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for EPCS4SI8N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EPCS4SI8N often in real-time on the comparison pages.

What if I can't find stock of EPCS4SI8N?

You can fill out our help required form which you can use to request a quote for EPCS4SI8N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay