Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | Flash |
---|---|
Memory Size | 16Mbit |
Clock Frequency | 40MHz |
IC Interface Type | JTAG Serial |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 16 |
IC Generic Number | EPCS16 |
IC Temperature Range | Industrial |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Voltage Vcc | 3.3V |
ISP Configuration PROM for FPGAs | Micros |
SERIAL CONFIG MEMORY, 16M, SOIC8 | element14 |
SERIAL CONFIG MEMORY, 16M, SOIC8, TUBE | Farnell |
Where can I find additional details, specifications and documents for a EPCS16SI8N?
Additional datasheets, footprints and schematics for EPCS16SI8N are listed on our Part Details page. You can also find images and similar parts to EPCS16SI8N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPCS16SI8N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPCS16SI8N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPCS16SI8N fall under?
The EPCS16SI8N is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to EPCS16SI8N when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPCS16SI8N you can contact the distributor directly for product support, shipping queries etc.
Is the EPCS16SI8N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPCS16SI8N have stock available?
Authorised distributors including CoreStaff, Micros, element14 and Farnell have stock available or on a lead time for EPCS16SI8N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPCS16SI8N often in real-time on the comparison pages.
What if I can't find stock of EPCS16SI8N?
You can fill out our help required form which you can use to request a quote for EPCS16SI8N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.