Memory Type | Flash |
---|---|
Memory Size | 8Mbit |
Clock Frequency | 66.7MHz |
IC Interface Type | ISP JTAG |
Memory Case Style | QFP |
No. of Pins | 100Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 8 |
IC Generic Number | EPC8 |
IC Temperature Range | Commercial |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
CONFIGURATION DEVICE, 8MBIT, PQFP100 | element14 |
Where can I find additional details, specifications and documents for a EPC8QC100N?
Additional datasheets, footprints and schematics for EPC8QC100N are listed on our Part Details page. You can also find images and similar parts to EPC8QC100N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPC8QC100N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPC8QC100N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPC8QC100N fall under?
The EPC8QC100N is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to EPC8QC100N when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPC8QC100N you can contact the distributor directly for product support, shipping queries etc.
Is the EPC8QC100N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPC8QC100N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EPC8QC100N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPC8QC100N often in real-time on the comparison pages.
What if I can't find stock of EPC8QC100N?
You can fill out our help required form which you can use to request a quote for EPC8QC100N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.