Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | EPA Jack |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
00 Series coaxial receptacle,50Ohm,PCB | RS |
RF COAXIAL, EPA, JACK, 50 OHM, PCB | element14 |
Circular Push Pull Connectors STRAIGHT RECEPTACLE | Sager |
Where can I find additional details, specifications and documents for a EPA.00.250.DTN?
Additional datasheets, footprints and schematics for EPA.00.250.DTN are listed on our Part Details page. You can also find images and similar parts to EPA.00.250.DTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EPA.00.250.DTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EPA.00.250.DTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EPA.00.250.DTN fall under?
The EPA.00.250.DTN is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EPA.00.250.DTN when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EPA.00.250.DTN you can contact the distributor directly for product support, shipping queries etc.
Is the EPA.00.250.DTN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EPA.00.250.DTN have stock available?
Authorised distributors including RS, element14, Sager and Farnell have stock available or on a lead time for EPA.00.250.DTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EPA.00.250.DTN often in real-time on the comparison pages.
What if I can't find stock of EPA.00.250.DTN?
You can fill out our help required form which you can use to request a quote for EPA.00.250.DTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.