Status: | Unknown |
---|---|
Series: | LCR EP Series |
RoHS: | Unknown |
Accessory Type | Capacitor Clamp 2 Flange |
---|---|
Clip Diameter | 30mm |
Product Range | LCR EP Series |
SVHC | No SVHC (15-Jan-2019) |
Applications | Tubular Capacitors |
For Use With | Tubular Capacitors |
Material | Nylon |
Clamp, No Flange, 30Mm | Newark Electronics |
CLAMP, NO FLANGE, 30MM | element14 |
Where can I find additional details, specifications and documents for a EP9001-PNF?
Additional datasheets, footprints and schematics for EP9001-PNF are listed on our Part Details page. You can also find images and similar parts to EP9001-PNF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP9001-PNF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP9001-PNF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP9001-PNF fall under?
The EP9001-PNF is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to EP9001-PNF when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP9001-PNF you can contact the distributor directly for product support, shipping queries etc.
Is the EP9001-PNF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP9001-PNF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EP9001-PNF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP9001-PNF often in real-time on the comparison pages.
What if I can't find stock of EP9001-PNF?
You can fill out our help required form which you can use to request a quote for EP9001-PNF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.