Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$118.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$118.07
|
No stock
|
Buy Now |
No. of Logic Blocks | 2475 |
---|---|
No. of Macrocells | 39600 |
FPGA Family | Cyclone III |
Logic Case Style | BGA |
No. of Pins | 780Pins |
No. of Speed Grades | - |
Total RAM Bits | 1161216Kbit |
No. of I/O's | 535I/O's |
Clock Management | - |
Core Supply Voltage Min | 1.15V |
Core Supply Voltage Max | 1.25V |
I/O Supply Voltage | 3.3V |
Operating Frequency Max | 437.5MHz |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Core Supply Voltage Range | 1.15V to 1.25V |
Frequency | 402.5MHz |
I/O Interface Standard | HSTL LVCMOS LVDS LVPECL LVTTL mini-LVDS PCI PCI-X PPDS RSDS SSTL |
I/O Output Drive | 1.2V 1.5V 1.8V 2.5V 3V 3.3V |
Logic Function Number | 3C40F780 |
Logic IC Function | FPGA |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +85°C |
Programmable Logic Type | FPGA |
Termination Type | Surface Mount Device |
FPGA, CYCLONE III, 40K LE, 780FBGA | Farnell |
Where can I find additional details, specifications and documents for a EP3C40F780C7N?
Additional datasheets, footprints and schematics for EP3C40F780C7N are listed on our Part Details page. You can also find images and similar parts to EP3C40F780C7N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP3C40F780C7N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP3C40F780C7N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP3C40F780C7N fall under?
The EP3C40F780C7N is listed under Electronic & Electrical Components > Semiconductors - ICs > FPGAs.
Can I view similar or alternative parts?
You can view similar parts to EP3C40F780C7N when available in the FPGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP3C40F780C7N you can contact the distributor directly for product support, shipping queries etc.
Is the EP3C40F780C7N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP3C40F780C7N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EP3C40F780C7N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP3C40F780C7N often in real-time on the comparison pages.
What if I can't find stock of EP3C40F780C7N?
You can fill out our help required form which you can use to request a quote for EP3C40F780C7N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.