EP2SGX60DF780C5N Semiconductors - ICs by Altera Corporation

FPGA STRATIX II GX 60K LE FBGA780

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$851.03

Distributor Stock
Logo for Farnell
Farnell
from US$851.03
No stock
Buy Now

Specifications

No. of Logic Blocks -
No. of Macrocells -
FPGA Family Stratix II GX
Logic Case Style BGA
No. of Pins 780Pins
No. of Speed Grades -
Total RAM Bits 2544192Kbit
No. of I/O's 364I/O's
Clock Management PLL
Core Supply Voltage Min 1.15V
Core Supply Voltage Max 1.25V
I/O Supply Voltage 1.25V
Operating Frequency Max 550MHz
Product Range -
MSL MSL 3 - 168 hours
SVHC No SVHC (17-Dec-2015)
Core Supply Voltage Range 1.15V to 1.25V
Frequency 622.08MHz
I/O Interface Standard HSTL LVCMOS LVTTL SSTL
IC Temperature Range Commercial
Logic IC Base Number 2
Logic IC Function EP2SGX60D
Operating Temperature Max 85°C
Operating Temperature Min 0°C
Operating Temperature Range 0°C to +85°C
Programmable Logic Type FPGA
Supply Voltage 1.2V
Supply Voltage Max 1.25V
Supply Voltage Min 1.15V
Termination Type Surface Mount Device

Alternative Descriptions

FPGA, STRATIX II GX, 60K LE, FBGA780 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EP2SGX60DF780C5N?

Additional datasheets, footprints and schematics for EP2SGX60DF780C5N are listed on our Part Details page. You can also find images and similar parts to EP2SGX60DF780C5N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EP2SGX60DF780C5N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP2SGX60DF780C5N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EP2SGX60DF780C5N fall under?

The EP2SGX60DF780C5N is listed under Electronic & Electrical Components > Semiconductors - ICs > FPGAs.

Can I view similar or alternative parts?

You can view similar parts to EP2SGX60DF780C5N when available in the FPGAs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EP2SGX60DF780C5N you can contact the distributor directly for product support, shipping queries etc.

Is the EP2SGX60DF780C5N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EP2SGX60DF780C5N have stock available?

Authorised distributors including Farnell have stock available or on a lead time for EP2SGX60DF780C5N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EP2SGX60DF780C5N often in real-time on the comparison pages.

What if I can't find stock of EP2SGX60DF780C5N?

You can fill out our help required form which you can use to request a quote for EP2SGX60DF780C5N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay