No. of Logic Blocks | - |
---|---|
No. of Macrocells | - |
FPGA Family | Stratix II GX |
Logic Case Style | BGA |
No. of Pins | 780Pins |
No. of Speed Grades | - |
Total RAM Bits | 1369728Kbit |
No. of I/O's | 361I/O's |
Clock Management | PLL |
Core Supply Voltage Min | 1.15V |
Core Supply Voltage Max | 1.25V |
I/O Supply Voltage | 1.25V |
Operating Frequency Max | 550MHz |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Core Supply Voltage Range | 1.15V to 1.25V |
Frequency | 622.08MHz |
I/O Interface Standard | HSTL LVCMOS LVTTL SSTL |
IC Temperature Range | Commercial |
Logic IC Base Number | 2 |
Logic IC Function | EP2SGX30D |
Operating Temperature Max | 85°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +85°C |
Programmable Logic Type | FPGA |
Supply Voltage | 1.2V |
Supply Voltage Max | 1.25V |
Supply Voltage Min | 1.15V |
Termination Type | Surface Mount Device |
FPGA, STRATIX II GX, 30K LE, FBGA780 | Farnell |
Where can I find additional details, specifications and documents for a EP2SGX30DF780C3N?
Additional datasheets, footprints and schematics for EP2SGX30DF780C3N are listed on our Part Details page. You can also find images and similar parts to EP2SGX30DF780C3N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP2SGX30DF780C3N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP2SGX30DF780C3N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP2SGX30DF780C3N fall under?
The EP2SGX30DF780C3N is listed under Electronic & Electrical Components > Semiconductors - ICs > FPGAs.
Can I view similar or alternative parts?
You can view similar parts to EP2SGX30DF780C3N when available in the FPGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP2SGX30DF780C3N you can contact the distributor directly for product support, shipping queries etc.
Is the EP2SGX30DF780C3N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP2SGX30DF780C3N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EP2SGX30DF780C3N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP2SGX30DF780C3N often in real-time on the comparison pages.
What if I can't find stock of EP2SGX30DF780C3N?
You can fill out our help required form which you can use to request a quote for EP2SGX30DF780C3N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.