EP2C5Q208C8N Semiconductors - ICs by Altera Corporation

FPGA CYCLONE II 5K LE 208PQFP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.04

Distributor Stock
Logo for RS
RS
from US$29.37
90
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$26.09
22
in stock
Buy Now
Logo for element14
element14
from US$22.49
-
Buy Now
Logo for Farnell
Farnell
from US$20.04
-
Buy Now

Specifications

No. of Logic Blocks 288
No. of Macrocells -
FPGA Family Cyclone II
Logic Case Style QFP
No. of Pins 208Pins
No. of Speed Grades -
Total RAM Bits 119808Kbit
No. of I/O's 142I/O's
Clock Management -
Core Supply Voltage Min 1.15V
Core Supply Voltage Max 1.25V
I/O Supply Voltage 3.3V
Operating Frequency Max 320MHz
Product Range -
MSL MSL 3 - 168 hours
SVHC No SVHC (17-Dec-2015)
Core Supply Voltage Range 1.15V to 1.25V
I/O Interface Standard Differential HSTL LVDS LVPECL mini-LVDS RSDS
Logic Function Number EP2C5Q208
Logic IC Base Number 2
Logic IC Function FPGA
Operating Temperature Max 85°C
Operating Temperature Min 0°C
Operating Temperature Range 0°C to +85°C
Programmable Logic Type FPGA
Termination Type Surface Mount Device

Alternative Descriptions

FPGA Cyclone II EP2C5Q208C8N, PQFP208 | RS
FPGA, CYCLONE II, 5K LE, 208PQFP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EP2C5Q208C8N?

Additional datasheets, footprints and schematics for EP2C5Q208C8N are listed on our Part Details page. You can also find images and similar parts to EP2C5Q208C8N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EP2C5Q208C8N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP2C5Q208C8N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EP2C5Q208C8N fall under?

The EP2C5Q208C8N is listed under Electronic & Electrical Components > Semiconductors - ICs > FPGAs.

Can I view similar or alternative parts?

You can view similar parts to EP2C5Q208C8N when available in the FPGAs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EP2C5Q208C8N you can contact the distributor directly for product support, shipping queries etc.

Is the EP2C5Q208C8N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EP2C5Q208C8N have stock available?

Authorised distributors including RS, Schukat Electronic, element14 and Farnell have stock available or on a lead time for EP2C5Q208C8N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EP2C5Q208C8N often in real-time on the comparison pages.

What if I can't find stock of EP2C5Q208C8N?

You can fill out our help required form which you can use to request a quote for EP2C5Q208C8N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay