Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.68
|
No stock
|
Buy Now |
CPLD Type | - |
---|---|
No. of Macrocells | 2880 |
No. of I/O's | 102I/O's |
Logic Case Style | TQFP |
No. of Pins | 144Pins |
Frequency | 180MHz |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
Propagation Delay | - |
Global Clock Setup Time | 500ps |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 1 |
Clock Management | PLL |
Core Supply Voltage Range | 2.375V to 2.625V |
FPGA Family | ACEX 1K |
I/O Interface Standard | LVCMOS LVTTL |
I/O Supply Voltage | 3.6V |
IC Generic Number | 1K50 |
Logic IC Base Number | EP1K50 |
Logic IC Function | FPGA |
No. of Gates | 50000 |
No. of Logic Blocks | 360 |
No. of Speed Grades | 1 |
Operating Temperature Range | 0°C to +70°C |
Programmable Logic Type | PLD |
Supply Voltage | 2.5V |
Supply Voltage Range | 2.38V to 2.63V |
Termination Type | Surface Mount Device |
Total RAM Bits | 40960 |
FPGA, 2880 LOGIC CELL, TQFP-144, 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a EP1K50TC144-1N?
Additional datasheets, footprints and schematics for EP1K50TC144-1N are listed on our Part Details page. You can also find images and similar parts to EP1K50TC144-1N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP1K50TC144-1N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP1K50TC144-1N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP1K50TC144-1N fall under?
The EP1K50TC144-1N is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to EP1K50TC144-1N when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP1K50TC144-1N you can contact the distributor directly for product support, shipping queries etc.
Is the EP1K50TC144-1N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP1K50TC144-1N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EP1K50TC144-1N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP1K50TC144-1N often in real-time on the comparison pages.
What if I can't find stock of EP1K50TC144-1N?
You can fill out our help required form which you can use to request a quote for EP1K50TC144-1N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.