Status: | Unknown |
---|---|
Series: | LCR EP Series |
RoHS: | Unknown |
Accessory Type | Capacitor Clamp 3 Flange |
---|---|
Clip Diameter | 50mm |
Product Range | LCR EP Series |
SVHC | No SVHC (15-Jan-2019) |
Applications | Tubular Capacitors |
For Use With | Tubular Capacitors |
Material | Nylon |
Clamp | Newark Electronics |
CLAMP, 3 FLANGES, 50MM | element14 |
Where can I find additional details, specifications and documents for a EP0885/P3?
Additional datasheets, footprints and schematics for EP0885/P3 are listed on our Part Details page. You can also find images and similar parts to EP0885/P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EP0885/P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EP0885/P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EP0885/P3 fall under?
The EP0885/P3 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to EP0885/P3 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EP0885/P3 you can contact the distributor directly for product support, shipping queries etc.
Is the EP0885/P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EP0885/P3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EP0885/P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EP0885/P3 often in real-time on the comparison pages.
What if I can't find stock of EP0885/P3?
You can fill out our help required form which you can use to request a quote for EP0885/P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.