Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.98
|
No stock
|
Buy Now | |
Avnet America
from US$11.90
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$10.70
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,500
in stock
|
Buy Now | |
Rutronik
from US$11.61
|
-
|
Buy Now | |
Newark Electronics
from US$15.17
|
-
|
Buy Now | |
element14
from US$15.15
|
-
|
Buy Now |
Size (mm) (mm) | 17.5 x 10 x 2.6 |
---|---|
Used ICs | 88W8977 |
Rx Sensitivity (dBm) | -98 dBm @ 802.11b DSSS |
Tx Power (Max.) | +16 dBm @ 802.11b |
Operating Temp. | -30°C to +85°C |
Current Consum. | 400 mA @ TX and 70 mA @ RX |
Frequency Range | 2.4/5 GHz |
Date Rate (Max. Air) | 1-2 Mbps (gross) |
PAN9026 Wi-Fi Dual Band 2.4 GHz and 5 GHz and Bluetooth Module T/R | Avnet America |
PAN9026 MULTIREGION | Rutronik |
Wi-Fi/Bluetooth Module, 2.4/5Ghz Rohs Compliant: Yes |Panasonic ENWF9208A1EF | Newark Electronics |
WI-FI/BLUETOOTH MODULE, 2.4/5GHZ | element14 |
Where can I find additional details, specifications and documents for a ENW-F9208A1EF?
Additional datasheets, footprints and schematics for ENW-F9208A1EF are listed on our Part Details page. You can also find images and similar parts to ENW-F9208A1EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENW-F9208A1EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENW-F9208A1EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENW-F9208A1EF fall under?
The ENW-F9208A1EF is listed under Wireless Connectivity > Wi-Fi Combo > Dual Band > PAN9026 Series.
Can I view similar or alternative parts?
You can view similar parts to ENW-F9208A1EF when available in the PAN9026 Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENW-F9208A1EF you can contact the distributor directly for product support, shipping queries etc.
Is the ENW-F9208A1EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENW-F9208A1EF have stock available?
Authorised distributors including Avnet America, Future Electronics, Avnet Abacus, Rutronik and Newark Electronics have stock available or on a lead time for ENW-F9208A1EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENW-F9208A1EF often in real-time on the comparison pages.
What if I can't find stock of ENW-F9208A1EF?
You can fill out our help required form which you can use to request a quote for ENW-F9208A1EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.