Status: | Unknown |
---|---|
Series: | PAN1026 |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.2 |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Signal Range Max | 100m |
Data Rate | 1Mbps |
Bluetooth Class | Class 2 |
Receive Sensitivity | -89dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | PAN1026 |
SVHC | No SVHC (07-Jul-2017) |
BLE MODULE, V4.2, 2.7-3.6V | Farnell |
Bluetooth Module, V 4.2 LE, Class 2, 2.402GHz to 2.48GHz, 1 dBm, TC35661, -88dBm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ENW89837A5KF?
Additional datasheets, footprints and schematics for ENW89837A5KF are listed on our Part Details page. You can also find images and similar parts to ENW89837A5KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENW89837A5KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENW89837A5KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENW89837A5KF fall under?
The ENW89837A5KF is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to ENW89837A5KF when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENW89837A5KF you can contact the distributor directly for product support, shipping queries etc.
Is the ENW89837A5KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENW89837A5KF have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for ENW89837A5KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENW89837A5KF often in real-time on the comparison pages.
What if I can't find stock of ENW89837A5KF?
You can fill out our help required form which you can use to request a quote for ENW89837A5KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.