Used ICs | 88MW300 |
---|---|
Rx Sensitivity (dBm) | -97 dBm @ IEEE 802.11b DSSS 1 Mbps |
Tx Power (Max.) | +16 dBm @ IEEE 802.11b |
Operating Temp. | -40 to +85 °C |
Current Consum. | 150 mA (mix mode Tx/Rx@11b, 11 Mbps) |
Frequency Range | 2.4 GHz |
Date Rate (Max. Air) | 1 - 2 MBit/s (gross) |
Size (mm) (mm) | 29.0 X 13.5 X 2.66 |
Wifi Module, 2.4Ghz, 3.6V, -97Dbm | Newark Electronics |
WIFI MODULE, 2.4GHZ, 3.6V, -97DBM | element14 |
Modules 802.11 2483.5MHz 72000Kbps 42-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ENW-49C02A3KF?
Additional datasheets, footprints and schematics for ENW-49C02A3KF are listed on our Part Details page. You can also find images and similar parts to ENW-49C02A3KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENW-49C02A3KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENW-49C02A3KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENW-49C02A3KF fall under?
The ENW-49C02A3KF is listed under Wireless Connectivity > Wi-Fi > Embedded Wi-Fi Modules > PAN9420 Series.
Can I view similar or alternative parts?
You can view similar parts to ENW-49C02A3KF when available in the PAN9420 Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENW-49C02A3KF you can contact the distributor directly for product support, shipping queries etc.
Is the ENW-49C02A3KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENW-49C02A3KF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ENW-49C02A3KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENW-49C02A3KF often in real-time on the comparison pages.
What if I can't find stock of ENW-49C02A3KF?
You can fill out our help required form which you can use to request a quote for ENW-49C02A3KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.