ENW-49A01C3EF Wi-Fi by Panasonic


Where to Buy

Prices starting from US$18.58

Distributor Stock
Logo for Newark
Newark
from US$22.06
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$18.58
-
Buy Now

Specifications

Size (mm) (mm) 29.0 x 13.5 x 2.66
Used ICs Marvell® 88W8782 WLAC SOC and 88MC200
Rx Sensitivity (dBm) -93 dBm @ IEEE 802.11b DSSS 1 Mbps
Tx Power (Max.) +18 dBm @ IEEE 802.11bA
Operating Temp. -30 to +70 °C
Current Consum. TX 430 mA @ 11b, 11Mbps and 145 mA Rx
Frequency Range 2.4 GHz
Data Rate (Max. Air) 65/72.2/135/150 Mbps

Alternative Descriptions

Wlan, 802.11B/G/N, 2.4Ghz, I2C/Spi/Uart | Newark Electronics
IEEE 802.11b/g/n 2400MHz T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ENW-49A01C3EF?

Additional datasheets, footprints and schematics for ENW-49A01C3EF are listed on our Part Details page. You can also find images and similar parts to ENW-49A01C3EF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ENW-49A01C3EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENW-49A01C3EF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ENW-49A01C3EF fall under?

The ENW-49A01C3EF is listed under Wireless Connectivity > Wi-Fi > Embedded Wi-Fi Modules > PAN9320/9310 Series.

Can I view similar or alternative parts?

You can view similar parts to ENW-49A01C3EF when available in the PAN9320/9310 Series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ENW-49A01C3EF you can contact the distributor directly for product support, shipping queries etc.

Is the ENW-49A01C3EF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ENW-49A01C3EF have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ENW-49A01C3EF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ENW-49A01C3EF often in real-time on the comparison pages.

What if I can't find stock of ENW-49A01C3EF?

You can fill out our help required form which you can use to request a quote for ENW-49A01C3EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay