Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size (mm) (mm) | 29.0 x 13.5 x 2.66 |
---|---|
Used ICs | Marvell® 88W8782 WLAC SOC and 88MC200 |
Rx Sensitivity (dBm) | -93 dBm @ IEEE 802.11b DSSS 1 Mbps |
Tx Power (Max.) | +18 dBm @ IEEE 802.11b |
Operating Temp. | -30 to +70 °C |
Current Consum. | TX 430 mA @ 11b, 11Mbps and 145 mA Rx |
Frequency Range | 2.4 GHz |
Data Rate (Max. Air) | 65/72.2/135/150 Mbps |
Wlan, 802.11B/G/N, 2.4Ghz, I2C/Spi/Uart | Newark Electronics |
IEEE 802.11b/g/n 2483.5MHz 150000Kbps 72-Pin T/R | Avnet America |
Where can I find additional details, specifications and documents for a ENW-49A01A3EF?
Additional datasheets, footprints and schematics for ENW-49A01A3EF are listed on our Part Details page. You can also find images and similar parts to ENW-49A01A3EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ENW-49A01A3EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ENW-49A01A3EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ENW-49A01A3EF fall under?
The ENW-49A01A3EF is listed under Wireless Connectivity > Wi-Fi > Embedded Wi-Fi Modules > PAN9320/9310 Series.
Can I view similar or alternative parts?
You can view similar parts to ENW-49A01A3EF when available in the PAN9320/9310 Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ENW-49A01A3EF you can contact the distributor directly for product support, shipping queries etc.
Is the ENW-49A01A3EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ENW-49A01A3EF have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ENW-49A01A3EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ENW-49A01A3EF often in real-time on the comparison pages.
What if I can't find stock of ENW-49A01A3EF?
You can fill out our help required form which you can use to request a quote for ENW-49A01A3EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.